Essentra Components Heat-Shrink Tubing, 3 Essentra Components 495938

Description
HEAT-SHRINK TUBING, 3:1, 12MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.157"RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 12MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.157"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Essentra Components - 85AH9097 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9097
Heat-Shrink Tubing, 3 Essentra Components 85AH9097
HEAT-SHRINK TUBING, 3:1, 12MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.157"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 12MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.157"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9097
Product Name Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details