Essentra Components Heat-Shrink Tubing, 2 Essentra Components 495835

Description
HEAT-SHRINK TUBING, 2:1, 32MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:White; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:16mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 32MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:White; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:16mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH9056 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9056
Heat-Shrink Tubing, 2 Essentra Components 85AH9056
HEAT-SHRINK TUBING, 2:1, 32MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:White; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:16mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 32MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:White; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9056
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details