Essentra Components Heat-Shrink Tubing, 2 Essentra Components 495764

Description
HEAT-SHRINK TUBING, 2:1, 19MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:9.5mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 19MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:9.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH9042 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9042
Heat-Shrink Tubing, 2 Essentra Components 85AH9042
HEAT-SHRINK TUBING, 2:1, 19MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:9.5mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 19MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9042
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 036259N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2269093 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 1.77 inch (45 mm)
Length 48.03 inch (1220 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details