Essentra Components Heat-Shrink Tubing, 2 Essentra Components 495759

Description
HEAT-SHRINK TUBING, 2:1, 4.8MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Metric:2.4mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 4.8MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Metric:2.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH9038 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9038
Heat-Shrink Tubing, 2 Essentra Components 85AH9038
HEAT-SHRINK TUBING, 2:1, 4.8MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Metric:2.4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4.8MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Metric:2.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9038
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details