Essentra Components Heat-Shrink Tubing, 2 Essentra Components 495757

Description
HEAT-SHRINK TUBING, 2:1, 2.4MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1.2mmRoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 2.4MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH9036 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9036
Heat-Shrink Tubing, 2 Essentra Components 85AH9036
HEAT-SHRINK TUBING, 2:1, 2.4MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1.2mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.4MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9036
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details