HEAT-SHRINK TUBING, 2:1, 6.4MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.126"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AH9026 |
| Product Name | Heat-Shrink Tubing, 2 Essentra Components |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |