Essentra Components Bushings, Grommets 494635

Description
"Circular - 1.465"" (37.20mm) Grommet Gray"
Request a Quote Datasheet
Description
"Circular - 1.465"" (37.20mm) Grommet Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC3295-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC3295-ND
Bushings, Grommets RPC3295-ND
"Circular - 1.465"" (37.20mm) Grommet Gray"

"Circular - 1.465"" (37.20mm) Grommet Gray"

Buy Now Datasheet
Grommet, Pe/tpe, 32Mm, Grey; Grommet Type Essentra Components - 66AJ5389 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pe/tpe, 32Mm, Grey; Grommet Type Essentra Components
66AJ5389
Grommet, Pe/tpe, 32Mm, Grey; Grommet Type Essentra Components 66AJ5389
GROMMET, PE/TPE, 32MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:25mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:32mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, PE/TPE, 32MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:25mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:32mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC3295-ND 66AJ5389
Product Name Bushings, Grommets Grommet, Pe/tpe, 32Mm, Grey; Grommet Type Essentra Components
Material Plastic; Thermoplastic Elastomer (TPE) Other; PE (Polyethylene), TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/WHT - LN-72S/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details