Essentra Components Grommet, Pe/tpe, 25Mm, Grey; Grommet Type Essentra Components 494634

Description
GROMMET, PE/TPE, 25MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:18mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:25mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, PE/TPE, 25MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:18mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:25mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pe/tpe, 25Mm, Grey; Grommet Type Essentra Components - 66AJ5388 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pe/tpe, 25Mm, Grey; Grommet Type Essentra Components
66AJ5388
Grommet, Pe/tpe, 25Mm, Grey; Grommet Type Essentra Components 66AJ5388
GROMMET, PE/TPE, 25MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:18mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:25mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, PE/TPE, 25MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:18mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:25mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5388
Product Name Grommet, Pe/tpe, 25Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS60F-GR - LS60F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Rubber Grommet - 752 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details