Essentra Components Grommet, Pe/tpe, 20Mm, Grey; Grommet Type Essentra Components 494633

Description
GROMMET, PE/TPE, 20MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:13mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, PE/TPE, 20MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:13mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pe/tpe, 20Mm, Grey; Grommet Type Essentra Components - 66AJ5387 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pe/tpe, 20Mm, Grey; Grommet Type Essentra Components
66AJ5387
Grommet, Pe/tpe, 20Mm, Grey; Grommet Type Essentra Components 66AJ5387
GROMMET, PE/TPE, 20MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:13mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, PE/TPE, 20MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:13mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:20mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5387
Product Name Grommet, Pe/tpe, 20Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
MPG-16 Rubber Cable Grommets - MPG-16 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.4375 inch (11.11 mm)
Overall Thickness 0.3750 inch (9.52 mm)
View Details
Rubber Grommet - 730 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Sealing Grommet (Ps01) - B02130P7 - Anderson Power Products
Specs
Inside Diameter 0.9449 inch (24 mm)
View Details
2 suppliers