Essentra Components Feet, Cylindrical, Pu, 1.9Mm, Black; Bumper / Feet Mounting Essentra Components 461241

Description
FEET, CYLINDRICAL, PU, 1.9MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:1.9mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
FEET, CYLINDRICAL, PU, 1.9MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:1.9mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 1.9Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8498 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 1.9Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8498
Feet, Cylindrical, Pu, 1.9Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8498
FEET, CYLINDRICAL, PU, 1.9MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:1.9mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 1.9MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:1.9mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8498
Product Name Feet, Cylindrical, Pu, 1.9Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details