Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
ESSENTRA COMPONENTS
3831218300SD -- SET SCREW
Essentra Components
Set Screw
3831218300SD
Description
"5/16""-18 Set Screw Drive Nylon"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"5/16""-18 Set Screw Drive Nylon"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Set Screw
145-3831218300SD-ND
Set Screw
145-3831218300SD-ND
"5/16""-18 Set Screw Drive Nylon"
"5/16""-18 Set Screw Drive Nylon"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Screws
Product Number
145-3831218300SD-ND
Product Name
Set Screw
Screw Type
Set Screw
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
SS Thumb Screw .500" Length
2403
Specs
Screw Type
Thumb Screw
Material
Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
2
suppliers
Hammond Manufacturing Company Inc.
Security Screws
1550MS50TBK
Specs
Head Type
Other; Philips
Standard Drives
Torx; Torx
Material
Stainless Steel
View Details
Newport MKS
Double-Ended Set Screw, 8-32, 0.63 in. Long, Qty 10
DE-8-0.63
Specs
Screw Type
Set Screw
View Details
Vlier
Swivel Pad Type
TS103
Specs
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details