Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
ESSENTRA COMPONENTS
3410320081B --
Essentra Components
3410320081B
Description
HEX SOCKET CAP SCREW, #10-32 THR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HEX SOCKET CAP SCREW, #10-32 THR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
145-3410320081B-ND
145-3410320081B-ND
HEX SOCKET CAP SCREW, #10-32 THR
HEX SOCKET CAP SCREW, #10-32 THR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Screws
Product Number
145-3410320081B-ND
Unlock Full Specs
to access all available technical data
Similar Products
APM Hexseal Corp.
Machine Screw
R2-56X3/8 2701
Specs
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Southco
Fast Lead Screw, Medium Size, Knurled, 4.5mm Max. Outer Panel, Stainless Steel, Passivated
12-13-305-12
Specs
Material
Stainless Steel
Length
0.7362 inch (18.7 mm)
View Details
RS Components, Ltd.
Wood Screws
1443507
Specs
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Newport MKS
1/4-20 Setscrew, 1 in. Long, Qty 25
SS25S100
Specs
Screw Type
Set Screw
Inch
1/4"
View Details