Essentra Components Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components 32434

Description
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8494 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8494
Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8494
FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 3.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8494
Product Name Feet, Cylindrical, Pu, 3.5Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers