Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
ESSENTRA COMPONENTS
31025200 -- SHOULDER SCREW
Essentra Components
Shoulder Screw
31025200
Description
#10-24 Cheese Head Shoulder Screw Hex Drive Nylon
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
#10-24 Cheese Head Shoulder Screw Hex Drive Nylon
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Shoulder Screw
145-31025200-ND
Shoulder Screw
145-31025200-ND
#10-24 Cheese Head Shoulder Screw Hex Drive Nylon
#10-24 Cheese Head Shoulder Screw Hex Drive Nylon
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Screws
Product Number
145-31025200-ND
Product Name
Shoulder Screw
Screw Type
Shoulder Screw
Unlock Full Specs
to access all available technical data
Similar Products
Southco
Fast Lead Screw, Large Size, Wing, 5.6mm Max. Outer Panel, Steel, Zinc Plate, Bright chromate, plus sealer
17-12-306-11
Specs
Material
Steel
Length
1 inch (25.4 mm)
View Details
Vlier
Regular Type A
T1031
Specs
Screw Type
Thumb Screw
Length
2.5 inch (63.5 mm)
Inch
7/8"
View Details
Keystone Electronics Corp.
Flat Head Screw
9533
Specs
Screw Type
Machine Screw
Head Type
Flat Head
Material
Plastic; Nylon
View Details
2
suppliers
McGard Special Products Division
Tamperproof Security Locks
Intimidator
Specs
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details