Essentra Components Bushings, Grommets 23MP06W10

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7223-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7223-ND
Bushings, Grommets RPC7223-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ5337 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
66AJ5337
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components 66AJ5337
GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.3mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:2.3mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7223-ND 66AJ5337
Product Name Bushings, Grommets Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH66-WT - APD-KH66-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details