Essentra Components Bushings, Grommets 23MP06P40

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP06P40-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP06P40-ND
Bushings, Grommets 145-23MP06P40-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components - 66AJ5336 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
66AJ5336
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components 66AJ5336
GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.6mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP06P40-ND 66AJ5336
Product Name Bushings, Grommets Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details