Essentra Components Bushings, Grommets 23MP06N40

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7224-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7224-ND
Bushings, Grommets RPC7224-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components - 66AJ5331 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
66AJ5331
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components 66AJ5331
GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.2mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:7.2mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7224-ND 66AJ5331
Product Name Bushings, Grommets Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details