Essentra Components Bushings, Grommets 23MP06N34EZ

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP06N34EZ-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP06N34EZ-ND
Bushings, Grommets 145-23MP06N34EZ-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components - 66AJ5329 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
66AJ5329
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components 66AJ5329
GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP06N34EZ-ND 66AJ5329
Product Name Bushings, Grommets Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 744 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3750 inch (9.52 mm)
View Details
3 suppliers
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details