Essentra Components Bushings, Grommets 23MP06L10

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7222-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7222-ND
Bushings, Grommets RPC7222-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components - 66AJ5327 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
66AJ5327
Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components 66AJ5327
GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:8.3mm; Cable Diameter Max:10.9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON, 15.9MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:8.3mm; Cable Diameter Max:10.9mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:15.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7222-ND 66AJ5327
Product Name Bushings, Grommets Grommet, Nylon, 15.9Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S22BL - CHC-S22BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details