Essentra Components Strain Relief Bushing, Nylon; Accessory Type Essentra Components 23MP04N40

Description
STRAIN RELIEF BUSHING, NYLON; ACCESSORY TYPE:STRAIN RELIEF BUSHING, FLAT STYLE; FOR USE WITH:SPT-1, SPT-2, HPN CORD; NO. OF POSITIONS:-; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
STRAIN RELIEF BUSHING, NYLON; ACCESSORY TYPE:STRAIN RELIEF BUSHING, FLAT STYLE; FOR USE WITH:SPT-1, SPT-2, HPN CORD; NO. OF POSITIONS:-; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushing, Nylon; Accessory Type Essentra Components - 28AH1376 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Bushing, Nylon; Accessory Type Essentra Components
28AH1376
Strain Relief Bushing, Nylon; Accessory Type Essentra Components 28AH1376
STRAIN RELIEF BUSHING, NYLON; ACCESSORY TYPE:STRAIN RELIEF BUSHING, FLAT STYLE; FOR USE WITH:SPT-1, SPT-2, HPN CORD; NO. OF POSITIONS:-; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:- ROHS COMPLIANT: YES

STRAIN RELIEF BUSHING, NYLON; ACCESSORY TYPE:STRAIN RELIEF BUSHING, FLAT STYLE; FOR USE WITH:SPT-1, SPT-2, HPN CORD; NO. OF POSITIONS:-; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE); PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AH1376
Product Name Strain Relief Bushing, Nylon; Accessory Type Essentra Components
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820640 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074609 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details