Essentra Components Bushings, Grommets 23MP02P40

Description
"Circular - 0.375"" (9.53mm) Bushing, Strain Relief Black"
Request a Quote Datasheet
Description
"Circular - 0.375"" (9.53mm) Bushing, Strain Relief Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP02P40-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP02P40-ND
Bushings, Grommets 145-23MP02P40-ND
"Circular - 0.375"" (9.53mm) Bushing, Strain Relief Black"

"Circular - 0.375"" (9.53mm) Bushing, Strain Relief Black"

Buy Now Datasheet
Grommet, Nylon, 9.5Mm, Black; Grommet Type Essentra Components - 66AJ5312 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 9.5Mm, Black; Grommet Type Essentra Components
66AJ5312
Grommet, Nylon, 9.5Mm, Black; Grommet Type Essentra Components 66AJ5312
GROMMET, NYLON, 9.5MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON, 9.5MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP02P40-ND 66AJ5312
Product Name Bushings, Grommets Grommet, Nylon, 9.5Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-18/NI - CHC-18/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details