Essentra Components Cables, Wires - Management - Cable Supports and Fasteners 22SPC20000

Description
Win Source Part Number: 1002941-22SPC20000 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: MicroPlastics Type: Clip, U-Type Color: Natural Package: Bulk Length: 0.808" (20.52mm) Standard Package: 1,000 Height: 0.255" (6.48mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.375" (9.53mm) Type Attributes: Half Opening Size: 0.203" (5.16mm) Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 145-22SPC20000
Request a Quote
Description
Win Source Part Number: 1002941-22SPC20000 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: MicroPlastics Type: Clip, U-Type Color: Natural Package: Bulk Length: 0.808" (20.52mm) Standard Package: 1,000 Height: 0.255" (6.48mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.375" (9.53mm) Type Attributes: Half Opening Size: 0.203" (5.16mm) Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 145-22SPC20000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1002941-22SPC20000
Cables, Wires - Management - Cable Supports and Fasteners 1002941-22SPC20000
Win Source Part Number: 1002941-22SPC20000 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: MicroPlastics Type: Clip, U-Type Color: Natural Package: Bulk Length: 0.808" (20.52mm) Standard Package: 1,000 Height: 0.255" (6.48mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.375" (9.53mm) Type Attributes: Half Opening Size: 0.203" (5.16mm) Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: 145-22SPC20000

Win Source Part Number: 1002941-22SPC20000
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: MicroPlastics
Type: Clip, U-Type
Color: Natural
Package: Bulk
Length: 0.808" (20.52mm)
Standard Package: 1,000
Height: 0.255" (6.48mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.375" (9.53mm)
Type Attributes: Half
Opening Size: 0.203" (5.16mm)
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: 145-22SPC20000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1002941-22SPC20000
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details