Essentra Components Grommet, Nylon 6, 3.5, White; Grommet Type Essentra Components 22MP35047W

Description
GROMMET, NYLON 6, 3.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.94"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.5"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 3.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.94"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.5"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 3.5, White; Grommet Type Essentra Components - 66AJ5207 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 3.5, White; Grommet Type Essentra Components
66AJ5207
Grommet, Nylon 6, 3.5, White; Grommet Type Essentra Components 66AJ5207
GROMMET, NYLON 6, 3.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.94"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.5"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 3.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.94"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.5"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5207
Product Name Grommet, Nylon 6, 3.5, White; Grommet Type Essentra Components
Outside Diameter 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details