Essentra Components Grommet, Nylon 6, 3.375, White; Grommet Type Essentra Components 22MP33745W

Description
GROMMET, NYLON 6, 3.375", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.812"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.375"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 3.375", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.812"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.375"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 3.375, White; Grommet Type Essentra Components - 66AJ5205 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 3.375, White; Grommet Type Essentra Components
66AJ5205
Grommet, Nylon 6, 3.375, White; Grommet Type Essentra Components 66AJ5205
GROMMET, NYLON 6, 3.375", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.812"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.375"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 3.375", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.812"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.375"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5205
Product Name Grommet, Nylon 6, 3.375, White; Grommet Type Essentra Components
Outside Diameter 3.38 inch (85.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details