Essentra Components Bushings, Grommets 22MP30039W

Description
"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) White"
Request a Quote Datasheet
Description
"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP30039W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP30039W-ND
Bushings, Grommets 145-22MP30039W-ND
"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) White"

"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 3, White; Grommet Type Essentra Components - 66AJ5203 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 3, White; Grommet Type Essentra Components
66AJ5203
Grommet, Nylon 6, 3, White; Grommet Type Essentra Components 66AJ5203
GROMMET, NYLON 6, 3", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.47"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 3", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.47"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP30039W-ND 66AJ5203
Product Name Bushings, Grommets Grommet, Nylon 6, 3, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details