Essentra Components Bushings, Grommets 22MP30039

Description
"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) Black"
Request a Quote Datasheet
Description
"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP30039-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP30039-ND
Bushings, Grommets 145-22MP30039-ND
"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) Black"

"Circular - 3.000"" (76.20mm) Bushing 2.470"" (62.74mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 3, Black; Grommet Type Essentra Components - 66AJ5202 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 3, Black; Grommet Type Essentra Components
66AJ5202
Grommet, Nylon 6, 3, Black; Grommet Type Essentra Components 66AJ5202
GROMMET, NYLON 6, 3", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.47"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 3", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.47"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP30039-ND 66AJ5202
Product Name Bushings, Grommets Grommet, Nylon 6, 3, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
SPLIT CABLE GROMMET (ANTIQUE BRASS) - LS-50S-S-DB - LS-50S-S-DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details