Essentra Components Bushings, Grommets 22MP25031

Description
"Circular - 2.500"" (63.50mm) Bushing 1.965"" (49.91mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.500"" (63.50mm) Bushing 1.965"" (49.91mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP25031-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP25031-ND
Bushings, Grommets 145-22MP25031-ND
"Circular - 2.500"" (63.50mm) Bushing 1.965"" (49.91mm) Black"

"Circular - 2.500"" (63.50mm) Bushing 1.965"" (49.91mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 2.5, Black; Grommet Type Essentra Components - 66AJ5200 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 2.5, Black; Grommet Type Essentra Components
66AJ5200
Grommet, Nylon 6, 2.5, Black; Grommet Type Essentra Components 66AJ5200
GROMMET, NYLON 6, 2.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.965"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.5"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 2.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.965"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.5"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP25031-ND 66AJ5200
Product Name Bushings, Grommets Grommet, Nylon 6, 2.5, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details