Essentra Components Bushings, Grommets 22MP17522W

Description
"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) White"
Request a Quote Datasheet
Description
"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP17522W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP17522W-ND
Bushings, Grommets 145-22MP17522W-ND
"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) White"

"Circular - 1.750"" (44.45mm) Bushing 1.375"" (34.93mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 1.75, White; Grommet Type Essentra Components - 66AJ5195 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.75, White; Grommet Type Essentra Components
66AJ5195
Grommet, Nylon 6, 1.75, White; Grommet Type Essentra Components 66AJ5195
GROMMET, NYLON 6, 1.75", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.75"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.75", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.75"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP17522W-ND 66AJ5195
Product Name Bushings, Grommets Grommet, Nylon 6, 1.75, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
CABLE GROMMET - S445/CM - S445/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details