Essentra Components Bushings, Grommets 22MP15021

Description
"Circular - 1.509"" (38.33mm) Bushing 1.312"" (33.32mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.509"" (38.33mm) Bushing 1.312"" (33.32mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6367-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6367-ND
Bushings, Grommets RPC6367-ND
"Circular - 1.509"" (38.33mm) Bushing 1.312"" (33.32mm) Black"

"Circular - 1.509"" (38.33mm) Bushing 1.312"" (33.32mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 1.509, Black; Grommet Type Essentra Components - 66AJ5192 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.509, Black; Grommet Type Essentra Components
66AJ5192
Grommet, Nylon 6, 1.509, Black; Grommet Type Essentra Components 66AJ5192
GROMMET, NYLON 6, 1.509", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.509"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.509", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.509"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6367-ND 66AJ5192
Product Name Bushings, Grommets Grommet, Nylon 6, 1.509, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/BLK - V2000/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details