Essentra Components Bushings, Grommets 22MP15018

Description
"Circular - 1.500"" (38.10mm) Bushing 1.125"" (28.58mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Bushing 1.125"" (28.58mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6364-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6364-ND
Bushings, Grommets RPC6364-ND
"Circular - 1.500"" (38.10mm) Bushing 1.125"" (28.58mm) Black"

"Circular - 1.500"" (38.10mm) Bushing 1.125"" (28.58mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components - 66AJ5190 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components
66AJ5190
Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components 66AJ5190
GROMMET, NYLON 6, 1.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.125"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.5"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.125"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.5"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6364-ND 66AJ5190
Product Name Bushings, Grommets Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
SPLIT CABLE GROMMET - CHC-S18BL - CHC-S18BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details