Essentra Components Bushings, Grommets 22MP12515W

Description
"Circular - 1.250"" (31.75mm) Bushing 0.937"" (23.80mm) White"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Bushing 0.937"" (23.80mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP12515W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP12515W-ND
Bushings, Grommets 145-22MP12515W-ND
"Circular - 1.250"" (31.75mm) Bushing 0.937"" (23.80mm) White"

"Circular - 1.250"" (31.75mm) Bushing 0.937"" (23.80mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 1.25, White; Grommet Type Essentra Components - 66AJ5185 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.25, White; Grommet Type Essentra Components
66AJ5185
Grommet, Nylon 6, 1.25, White; Grommet Type Essentra Components 66AJ5185
GROMMET, NYLON 6, 1.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.937"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.937"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP12515W-ND 66AJ5185
Product Name Bushings, Grommets Grommet, Nylon 6, 1.25, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 117245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details