Essentra Components Bushings, Grommets 22MP10915

Description
"Circular - 1.093"" (27.76mm) Bushing 0.937"" (23.80mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.093"" (27.76mm) Bushing 0.937"" (23.80mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7232-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7232-ND
Bushings, Grommets RPC7232-ND
"Circular - 1.093"" (27.76mm) Bushing 0.937"" (23.80mm) Black"

"Circular - 1.093"" (27.76mm) Bushing 0.937"" (23.80mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components - 66AJ5181 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components
66AJ5181
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components 66AJ5181
GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.937"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.937"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7232-ND 66AJ5181
Product Name Bushings, Grommets Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH66-CR - APD-KH66-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details