Essentra Components Bushings, Grommets 22MP10913

Description
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6360-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6360-ND
Bushings, Grommets RPC6360-ND
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"

"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components - 66AJ5177 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components
66AJ5177
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components 66AJ5177
GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.812"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.812"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6360-ND 66AJ5177
Product Name Bushings, Grommets Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Rubber Grommet - 749 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers