Essentra Components Bushings, Grommets 22MP10012

Description
"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6368-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6368-ND
Bushings, Grommets RPC6368-ND
"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"

"Circular - 1.000"" (25.40mm) Bushing 0.750"" (19.05mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 1, Black; Grommet Type Essentra Components - 86AH1647 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1, Black; Grommet Type Essentra Components
86AH1647
Grommet, Nylon 6, 1, Black; Grommet Type Essentra Components 86AH1647
GROMMET, NYLON 6, 1", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6368-ND 86AH1647
Product Name Bushings, Grommets Grommet, Nylon 6, 1, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
2 suppliers