Essentra Components Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components 22MP08711W

Description
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.687"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.687"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components - 66AJ5175 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
66AJ5175
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components 66AJ5175
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.687"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.687"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5175
Product Name Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
Outside Diameter 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-GR - LS60F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details