Essentra Components Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components 22MP08710W

Description
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components - 66AJ5174 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
66AJ5174
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components 66AJ5174
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5174
Product Name Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
Outside Diameter 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details
Rubber Grommet - 743 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details