Essentra Components Bushings, Grommets 22MP08710

Description
"Circular - 0.875"" (22.22mm) Bushing 0.625"" (15.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Bushing 0.625"" (15.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6363-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6363-ND
Bushings, Grommets RPC6363-ND
"Circular - 0.875"" (22.22mm) Bushing 0.625"" (15.88mm) Black"

"Circular - 0.875"" (22.22mm) Bushing 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.875, Black; Grommet Type Essentra Components - 66AJ5173 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.875, Black; Grommet Type Essentra Components
66AJ5173
Grommet, Nylon 6, 0.875, Black; Grommet Type Essentra Components 66AJ5173
GROMMET, NYLON 6, 0.875", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.875", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6363-ND 66AJ5173
Product Name Bushings, Grommets Grommet, Nylon 6, 0.875, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
CABLE GROMMET - V2000/WHT - V2000/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details