Essentra Components Bushings, Grommets 22MP08709W

Description
"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) White"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP08709W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP08709W-ND
Bushings, Grommets 145-22MP08709W-ND
"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) White"

"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components - 66AJ5172 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
66AJ5172
Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components 66AJ5172
GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.875", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP08709W-ND 66AJ5172
Product Name Bushings, Grommets Grommet, Nylon 6, 0.875, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/G - S76/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details