Essentra Components Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components 22MP08110

Description
GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components - 66AJ5163 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components
66AJ5163
Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components 66AJ5163
GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5163
Product Name Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components
Outside Diameter 0.8120 inch (20.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details