Essentra Components Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components 22MP08109

Description
GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components - 66AJ5161 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components
66AJ5161
Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components 66AJ5161
GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.812", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.812"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5161
Product Name Grommet, Nylon 6, 0.812, Black; Grommet Type Essentra Components
Outside Diameter 0.8120 inch (20.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S76/G - S76/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details