Essentra Components Bushings, Grommets 22MP07510

Description
"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7234-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7234-ND
Bushings, Grommets RPC7234-ND
"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) Black"

"Circular - 0.750"" (19.05mm) Bushing 0.625"" (15.88mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components - 86AH1629 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components
86AH1629
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components 86AH1629
GROMMET, NYLON 6, 0.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7234-ND 86AH1629
Product Name Bushings, Grommets Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 742 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
3 suppliers
Cable Grommets - 6664616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.7441 inch (18.9 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details