Essentra Components Bushings, Grommets 22MP07508

Description
"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7238-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7238-ND
Bushings, Grommets RPC7238-ND
"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"

"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components - 66AJ5156 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components
66AJ5156
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components 66AJ5156
GROMMET, NYLON 6, 0.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7238-ND 66AJ5156
Product Name Bushings, Grommets Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60BL - LSU60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details