Essentra Components Bushings, Grommets 22MP07506

Description
"Circular - 0.750"" (19.05mm) Bushing 0.375"" (9.52mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Bushing 0.375"" (9.52mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP07506-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP07506-ND
Bushings, Grommets 145-22MP07506-ND
"Circular - 0.750"" (19.05mm) Bushing 0.375"" (9.52mm) Black"

"Circular - 0.750"" (19.05mm) Bushing 0.375"" (9.52mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components - 66AJ5154 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components
66AJ5154
Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components 66AJ5154
GROMMET, NYLON 6, 0.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP07506-ND 66AJ5154
Product Name Bushings, Grommets Grommet, Nylon 6, 0.75, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details