Essentra Components Bushings, Grommets 22MP06879

Description
"Circular - 0.687"" (17.45mm) Bushing 0.562"" (14.27mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.687"" (17.45mm) Bushing 0.562"" (14.27mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7236-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7236-ND
Bushings, Grommets RPC7236-ND
"Circular - 0.687"" (17.45mm) Bushing 0.562"" (14.27mm) Black"

"Circular - 0.687"" (17.45mm) Bushing 0.562"" (14.27mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.687, Black; Grommet Type Essentra Components - 66AJ5152 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.687, Black; Grommet Type Essentra Components
66AJ5152
Grommet, Nylon 6, 0.687, Black; Grommet Type Essentra Components 66AJ5152
GROMMET, NYLON 6, 0.687", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.687"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.687", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.687"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7236-ND 66AJ5152
Product Name Bushings, Grommets Grommet, Nylon 6, 0.687, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details