Essentra Components Grommet, Nylon 6, 0.687, White; Grommet Type Essentra Components 22MP06878W

Description
GROMMET, NYLON 6, 0.687", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.687"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 0.687", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.687"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 0.687, White; Grommet Type Essentra Components - 66AJ5151 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.687, White; Grommet Type Essentra Components
66AJ5151
Grommet, Nylon 6, 0.687, White; Grommet Type Essentra Components 66AJ5151
GROMMET, NYLON 6, 0.687", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.687"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.687", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.687"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5151
Product Name Grommet, Nylon 6, 0.687, White; Grommet Type Essentra Components
Outside Diameter 0.6870 inch (17.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details