Essentra Components Bushings, Grommets 22MP06257W

Description
"Circular - 0.625"" (15.88mm) Bushing 0.437"" (11.10mm) White"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Bushing 0.437"" (11.10mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP06257W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP06257W-ND
Bushings, Grommets 145-22MP06257W-ND
"Circular - 0.625"" (15.88mm) Bushing 0.437"" (11.10mm) White"

"Circular - 0.625"" (15.88mm) Bushing 0.437"" (11.10mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components - 66AJ5148 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components
66AJ5148
Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components 66AJ5148
GROMMET, NYLON 6, 0.625", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.437"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.625", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.437"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP06257W-ND 66AJ5148
Product Name Bushings, Grommets Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details