Essentra Components Bushings, Grommets 22MP06254W

Description
"Circular - 0.625"" (15.88mm) Bushing 0.250"" (6.35mm) White"
Request a Quote Datasheet
Description
"Circular - 0.625"" (15.88mm) Bushing 0.250"" (6.35mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP06254W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP06254W-ND
Bushings, Grommets 145-22MP06254W-ND
"Circular - 0.625"" (15.88mm) Bushing 0.250"" (6.35mm) White"

"Circular - 0.625"" (15.88mm) Bushing 0.250"" (6.35mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components - 66AJ5146 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components
66AJ5146
Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components 66AJ5146
GROMMET, NYLON 6, 0.625", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.25"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.625", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.25"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.625"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP06254W-ND 66AJ5146
Product Name Bushings, Grommets Grommet, Nylon 6, 0.625, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 117761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details