Essentra Components Bushings, Grommets 22MP05626W

Description
"Circular - 0.562"" (14.27mm) Bushing 0.375"" (9.52mm) White"
Request a Quote Datasheet
Description
"Circular - 0.562"" (14.27mm) Bushing 0.375"" (9.52mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP05626W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP05626W-ND
Bushings, Grommets 145-22MP05626W-ND
"Circular - 0.562"" (14.27mm) Bushing 0.375"" (9.52mm) White"

"Circular - 0.562"" (14.27mm) Bushing 0.375"" (9.52mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components - 66AJ5142 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components
66AJ5142
Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components 66AJ5142
GROMMET, NYLON 6, 0.562", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.562", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP05626W-ND 66AJ5142
Product Name Bushings, Grommets Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details