Essentra Components Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components 22MP05625W

Description
GROMMET, NYLON 6, 0.562", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 0.562", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components - 66AJ5140 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components
66AJ5140
Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components 66AJ5140
GROMMET, NYLON 6, 0.562", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.562", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5140
Product Name Grommet, Nylon 6, 0.562, White; Grommet Type Essentra Components
Outside Diameter 0.5620 inch (14.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/BLK - S89/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details