Essentra Components Bushings, Grommets 22MP05625

Description
"Circular - 0.562"" (14.27mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.562"" (14.27mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7245-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7245-ND
Bushings, Grommets RPC7245-ND
"Circular - 0.562"" (14.27mm) Bushing 0.312"" (7.92mm) Black"

"Circular - 0.562"" (14.27mm) Bushing 0.312"" (7.92mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.562, Black; Grommet Type Essentra Components - 66AJ5139 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.562, Black; Grommet Type Essentra Components
66AJ5139
Grommet, Nylon 6, 0.562, Black; Grommet Type Essentra Components 66AJ5139
GROMMET, NYLON 6, 0.562", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.562", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.562"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7245-ND 66AJ5139
Product Name Bushings, Grommets Grommet, Nylon 6, 0.562, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH011-MR - AN-LH011-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Screw Grommets - 36-767-ND - DigiKey
Keystone Electronics Corp.
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details